Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR750PCSL

Description
750 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
750 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR750PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR750PCSL-ND
Chassis Mount Resistors RER75FR750PCSL-ND
750 mOhms ±1% 30W Wirewound Chassis Mount Resistor

750 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.75 OHM 30W 1% AXIAL LUGS - RER75FR750PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 30W 1% AXIAL LUGS
RER75FR750PCSL
RES 0.75 OHM 30W 1% AXIAL LUGS RER75FR750PCSL
RES 0.75ohm 30W 1% AXIAL LUGS

RES 0.75ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR750PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR750PCSL
Chassis Mount Resistors RER75FR750PCSL
RES CHAS MNT 0.75 OHM 1% 30W

RES CHAS MNT 0.75 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR750PCSL-ND RER75FR750PCSL RER75FR750PCSL
Product Name Chassis Mount Resistors RES 0.75 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details