Vishay Intertechnology, Inc. RES 511 OHM 30W 1% AXIAL LUGS RER75F5110MCSL

Description
RES 511ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 511ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 30W 1% AXIAL LUGS - RER75F5110MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 30W 1% AXIAL LUGS
RER75F5110MCSL
RES 511 OHM 30W 1% AXIAL LUGS RER75F5110MCSL
RES 511ohm 30W 1% AXIAL LUGS

RES 511ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F5110MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F5110MCSL-ND
Chassis Mount Resistors RER75F5110MCSL-ND
511 Ohms ±1% 30W Wirewound Chassis Mount Resistor

511 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F5110MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F5110MCSL
Chassis Mount Resistors RER75F5110MCSL
RES CHAS MNT 511 OHM 1% 30W

RES CHAS MNT 511 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F5110MCSL RER75F5110MCSL-ND RER75F5110MCSL
Product Name RES 511 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details