Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR432RCSL

Description
432 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
432 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR432RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR432RCSL-ND
Chassis Mount Resistors RER75FR432RCSL-ND
432 mOhms ±1% 30W Wirewound Chassis Mount Resistor

432 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.432 OHM 30W 1% AXIAL LUGS - RER75FR432RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.432 OHM 30W 1% AXIAL LUGS
RER75FR432RCSL
RES 0.432 OHM 30W 1% AXIAL LUGS RER75FR432RCSL
RES 0.432ohm 30W 1% AXIAL LUGS

RES 0.432ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR432RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR432RCSL
Chassis Mount Resistors RER75FR432RCSL
RES CHAS MNT 0.432 OHM 1% 30W

RES CHAS MNT 0.432 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR432RCSL-ND RER75FR432RCSL RER75FR432RCSL
Product Name Chassis Mount Resistors RES 0.432 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.4320 ohms 0.4320 ohms 0.4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers