Vishay Intertechnology, Inc. RES 7.5K OHM 30W 1% AXIAL LUGS RER75F7501RCSL

Description
RES 7.5Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 7.5Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 30W 1% AXIAL LUGS - RER75F7501RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 30W 1% AXIAL LUGS
RER75F7501RCSL
RES 7.5K OHM 30W 1% AXIAL LUGS RER75F7501RCSL
RES 7.5Kohm 30W 1% AXIAL LUGS

RES 7.5Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F7501RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F7501RCSL-ND
Chassis Mount Resistors RER75F7501RCSL-ND
7.5 kOhms ±1% 30W Wirewound Chassis Mount Resistor

7.5 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F7501RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F7501RCSL
Chassis Mount Resistors RER75F7501RCSL
RES CHAS MNT 7.5K OHM 1% 30W

RES CHAS MNT 7.5K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F7501RCSL RER75F7501RCSL-ND RER75F7501RCSL
Product Name RES 7.5K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers