Vishay Precision Group RES 5.36 OHM 30W 1% AXIAL LUGS RER75F5R36RC02

Description
RES 5.36ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 5.36ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36 OHM 30W 1% AXIAL LUGS - RER75F5R36RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36 OHM 30W 1% AXIAL LUGS
RER75F5R36RC02
RES 5.36 OHM 30W 1% AXIAL LUGS RER75F5R36RC02
RES 5.36ohm 30W 1% AXIAL LUGS

RES 5.36ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F5R36RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F5R36RC02-ND
Chassis Mount Resistors RER75F5R36RC02-ND
5.36 Ohms ±1% 30W Wirewound Chassis Mount Resistor

5.36 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F5R36RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F5R36RC02
Chassis Mount Resistors RER75F5R36RC02
RES CHAS MNT 5.36 OHM 1% 30W

RES CHAS MNT 5.36 OHM 1% 30W

Supplier's Site Datasheet
Erh-50 5.36 1% Rer75F5R36R C02 Vishay - 21M4695 - Newark, An Avnet Company
Chicago, IL, United States
Erh-50 5.36 1% Rer75F5R36R C02 Vishay
21M4695
Erh-50 5.36 1% Rer75F5R36R C02 Vishay 21M4695
ERH-50 5.36 1% RER75F5R36R C02

ERH-50 5.36 1% RER75F5R36R C02

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RER75F5R36RC02 RER75F5R36RC02-ND RER75F5R36RC02 21M4695
Product Name RES 5.36 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors Erh-50 5.36 1% Rer75F5R36R C02 Vishay
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 5.36 ohms 5.36 ohms 5.36 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details