The RER75F82R5RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded assembly and is available in non-inductive styles, utilizing Ayrton-Perry winding to minimize reactive components. With a power rating of 30 watts at 25 °C, the resistor has a resistance value of 82.5 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a high insulation resistance of at least 10,000 MΩ when dry. The device is suitable for applications requiring robust performance under various environmental conditions, including low and high temperature, moisture resistance, and mechanical stress. Engineers considering this resistor should note its specifications for power rating, resistance range, and environmental resilience, which make it suitable for demanding applications.
RES 82.5ohm 30W 1% AXIAL LUGS
82.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
RES CHAS MNT 82.5 OHM 1% 30W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER75F82R5RCSL | RER75F82R5RCSL-ND | RER75F82R5RCSL |
| Product Name | RES 82.5 OHM 30W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 82.5 ohms | 82.5 ohms | 82.5 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 30 watts | 30 watts | 30 watts |
| Configuration | Single Resistor |