Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F3R92RC02

Description
3.92 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.92 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F3R92RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3R92RC02-ND
Chassis Mount Resistors RER75F3R92RC02-ND
3.92 Ohms ±1% 30W Wirewound Chassis Mount Resistor

3.92 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.92 OHM 30W 1% AXIAL LUGS - RER75F3R92RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 30W 1% AXIAL LUGS
RER75F3R92RC02
RES 3.92 OHM 30W 1% AXIAL LUGS RER75F3R92RC02
RES 3.92ohm 30W 1% AXIAL LUGS

RES 3.92ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3R92RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3R92RC02
Chassis Mount Resistors RER75F3R92RC02
RES CHAS MNT 3.92 OHM 1% 30W

RES CHAS MNT 3.92 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3R92RC02-ND RER75F3R92RC02 RER75F3R92RC02
Product Name Chassis Mount Resistors RES 3.92 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.92 ohms 3.92 ohms 3.92 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 2-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details