Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F7320RC02

Description
732 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
732 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F7320RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F7320RC02-ND
Chassis Mount Resistors RER75F7320RC02-ND
732 Ohms ±1% 30W Wirewound Chassis Mount Resistor

732 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 732 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER75F7320RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 732 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER75F7320RC02
Res Wirewound 732 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER75F7320RC02
Res Wirewound 732 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 732 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F7320RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F7320RC02
Chassis Mount Resistors RER75F7320RC02
RES CHAS MNT 732 OHM 1% 30W

RES CHAS MNT 732 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F7320RC02-ND RER75F7320RC02 RER75F7320RC02
Product Name Chassis Mount Resistors Res Wirewound 732 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 732 ohms 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details