Vishay Intertechnology, Inc. RES 9.09K OHM 30W 1% AXIAL LUGS RER75F9091RCSL

Description
RES 9.09Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 9.09Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 30W 1% AXIAL LUGS - RER75F9091RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 30W 1% AXIAL LUGS
RER75F9091RCSL
RES 9.09K OHM 30W 1% AXIAL LUGS RER75F9091RCSL
RES 9.09Kohm 30W 1% AXIAL LUGS

RES 9.09Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F9091RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F9091RCSL-ND
Chassis Mount Resistors RER75F9091RCSL-ND
9.09 kOhms ±1% 30W Wirewound Chassis Mount Resistor

9.09 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F9091RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F9091RCSL
Chassis Mount Resistors RER75F9091RCSL
RES CHAS MNT 9.09K OHM 1% 30W

RES CHAS MNT 9.09K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F9091RCSL RER75F9091RCSL-ND RER75F9091RCSL
Product Name RES 9.09K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details