Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR191RCSL

Description
191 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
191 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR191RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR191RCSL-ND
Chassis Mount Resistors RER75FR191RCSL-ND
191 mOhms ±1% 30W Wirewound Chassis Mount Resistor

191 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.191 OHM 30W 1% AXIAL LUGS - RER75FR191RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.191 OHM 30W 1% AXIAL LUGS
RER75FR191RCSL
RES 0.191 OHM 30W 1% AXIAL LUGS RER75FR191RCSL
RES 0.191ohm 30W 1% AXIAL LUGS

RES 0.191ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR191RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR191RCSL
Chassis Mount Resistors RER75FR191RCSL
RES CHAS MNT 0.191 OHM 1% 30W

RES CHAS MNT 0.191 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR191RCSL-ND RER75FR191RCSL RER75FR191RCSL
Product Name Chassis Mount Resistors RES 0.191 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1910 ohms 0.1910 ohms 0.1910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details