Vishay Intertechnology, Inc. RES 0.1 OHM 30W 1% AXIAL LUGS RER75FR100MCSL

Description
RES 0.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 30W 1% AXIAL LUGS - RER75FR100MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 30W 1% AXIAL LUGS
RER75FR100MCSL
RES 0.1 OHM 30W 1% AXIAL LUGS RER75FR100MCSL
RES 0.1ohm 30W 1% AXIAL LUGS

RES 0.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR100MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR100MCSL-ND
Chassis Mount Resistors RER75FR100MCSL-ND
100 mOhms ±1% 30W Wirewound Chassis Mount Resistor

100 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR100MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR100MCSL
Chassis Mount Resistors RER75FR100MCSL
RES CHAS MNT 0.1 OHM 1% 30W

RES CHAS MNT 0.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR100MCSL RER75FR100MCSL-ND RER75FR100MCSL
Product Name RES 0.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details