Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR221RCSL

Description
221 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
221 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR221RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR221RCSL-ND
Chassis Mount Resistors RER75FR221RCSL-ND
221 mOhms ±1% 30W Wirewound Chassis Mount Resistor

221 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.221 OHM 30W 1% AXIAL LUGS - RER75FR221RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 30W 1% AXIAL LUGS
RER75FR221RCSL
RES 0.221 OHM 30W 1% AXIAL LUGS RER75FR221RCSL
RES 0.221ohm 30W 1% AXIAL LUGS

RES 0.221ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR221RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR221RCSL
Chassis Mount Resistors RER75FR221RCSL
RES CHAS MNT 0.221 OHM 1% 30W

RES CHAS MNT 0.221 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR221RCSL-ND RER75FR221RCSL RER75FR221RCSL
Product Name Chassis Mount Resistors RES 0.221 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details