Vishay Intertechnology, Inc. RES 953 OHM 30W 1% AXIAL LUGS RER75F9530RCSL

Description
RES 953ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 953ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 30W 1% AXIAL LUGS - RER75F9530RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 30W 1% AXIAL LUGS
RER75F9530RCSL
RES 953 OHM 30W 1% AXIAL LUGS RER75F9530RCSL
RES 953ohm 30W 1% AXIAL LUGS

RES 953ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F9530RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F9530RCSL-ND
Chassis Mount Resistors RER75F9530RCSL-ND
953 Ohms ±1% 30W Wirewound Chassis Mount Resistor

953 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F9530RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F9530RCSL
Chassis Mount Resistors RER75F9530RCSL
RES CHAS MNT 953 OHM 1% 30W

RES CHAS MNT 953 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F9530RCSL RER75F9530RCSL-ND RER75F9530RCSL
Product Name RES 953 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 953 ohms 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details