Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F8201RC02

Description
8.2 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.2 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F8201RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F8201RC02-ND
Chassis Mount Resistors RER75F8201RC02-ND
8.2 kOhms ±1% 30W Wirewound Chassis Mount Resistor

8.2 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 8.2K OHM 30W 1% AXIAL LUGS - RER75F8201RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 30W 1% AXIAL LUGS
RER75F8201RC02
RES 8.2K OHM 30W 1% AXIAL LUGS RER75F8201RC02
RES 8.2Kohm 30W 1% AXIAL LUGS

RES 8.2Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F8201RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F8201RC02
Chassis Mount Resistors RER75F8201RC02
RES CHAS MNT 8.2K OHM 1% 30W

RES CHAS MNT 8.2K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F8201RC02-ND RER75F8201RC02 RER75F8201RC02
Product Name Chassis Mount Resistors RES 8.2K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details