Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F7R32RCSL

Description
7.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
7.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F7R32RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F7R32RCSL-ND
Chassis Mount Resistors RER75F7R32RCSL-ND
7.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor

7.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 7.32 OHM 30W 1% AXIAL LUGS - RER75F7R32RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32 OHM 30W 1% AXIAL LUGS
RER75F7R32RCSL
RES 7.32 OHM 30W 1% AXIAL LUGS RER75F7R32RCSL
RES 7.32ohm 30W 1% AXIAL LUGS

RES 7.32ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F7R32RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F7R32RCSL
Chassis Mount Resistors RER75F7R32RCSL
RES CHAS MNT 7.32 OHM 1% 30W

RES CHAS MNT 7.32 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F7R32RCSL-ND RER75F7R32RCSL RER75F7R32RCSL
Product Name Chassis Mount Resistors RES 7.32 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 7.32 ohms 7.32 ohms 7.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details