Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F5000RCSL

Description
500 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
500 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F5000RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F5000RCSL-ND
Chassis Mount Resistors RER75F5000RCSL-ND
500 Ohms ±1% 30W Wirewound Chassis Mount Resistor

500 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 500 OHM 30W 1% AXIAL LUGS - RER75F5000RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 30W 1% AXIAL LUGS
RER75F5000RCSL
RES 500 OHM 30W 1% AXIAL LUGS RER75F5000RCSL
RES 500ohm 30W 1% AXIAL LUGS

RES 500ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F5000RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F5000RCSL
Chassis Mount Resistors RER75F5000RCSL
RES CHAS MNT 500 OHM 1% 30W

RES CHAS MNT 500 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F5000RCSL-ND RER75F5000RCSL RER75F5000RCSL
Product Name Chassis Mount Resistors RES 500 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details