Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F7501PCSL

Description
7.5 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote
Description
7.5 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER75F7501PCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded joints and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. With a power rating of 30 watts at 25 °C, the resistor has a resistance value of 7.5 kΩ and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor's insulation resistance is a minimum of 10,000 MΩ when dry and 1,000 MΩ after moisture testing. It is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable choice for engineers seeking robust resistor solutions.

Datasheet Summary
Powered by GS/AI

The RER75F7501PCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded joints and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. With a power rating of 30 watts at 25 °C, the resistor has a resistance value of 7.5 kΩ and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor's insulation resistance is a minimum of 10,000 MΩ when dry and 1,000 MΩ after moisture testing. It is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable choice for engineers seeking robust resistor solutions.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F7501PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F7501PCSL-ND
Chassis Mount Resistors RER75F7501PCSL-ND
7.5 kOhms ±1% 30W Wirewound Chassis Mount Resistor

7.5 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 7.5K OHM 30W 1% AXIAL LUGS - RER75F7501PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 30W 1% AXIAL LUGS
RER75F7501PCSL
RES 7.5K OHM 30W 1% AXIAL LUGS RER75F7501PCSL
RES 7.5Kohm 30W 1% AXIAL LUGS

RES 7.5Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F7501PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F7501PCSL
Chassis Mount Resistors RER75F7501PCSL
RES CHAS MNT 7.5K OHM 1% 30W

RES CHAS MNT 7.5K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F7501PCSL-ND RER75F7501PCSL RER75F7501PCSL
Product Name Chassis Mount Resistors RES 7.5K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers