Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F68R1RCSL

Description
68.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
68.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F68R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F68R1RCSL-ND
Chassis Mount Resistors RER75F68R1RCSL-ND
68.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

68.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 68.1 OHM 30W 1% AXIAL LUGS - RER75F68R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 30W 1% AXIAL LUGS
RER75F68R1RCSL
RES 68.1 OHM 30W 1% AXIAL LUGS RER75F68R1RCSL
RES 68.1ohm 30W 1% AXIAL LUGS

RES 68.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F68R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F68R1RCSL
Chassis Mount Resistors RER75F68R1RCSL
RES CHAS MNT 68.1 OHM 1% 30W

RES CHAS MNT 68.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F68R1RCSL-ND RER75F68R1RCSL RER75F68R1RCSL
Product Name Chassis Mount Resistors RES 68.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers