Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR649RC02

Description
649 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
649 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR649RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR649RC02-ND
Chassis Mount Resistors RER75FR649RC02-ND
649 mOhms ±1% 30W Wirewound Chassis Mount Resistor

649 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.649 OHM 30W 1% AXIAL LUGS - RER75FR649RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.649 OHM 30W 1% AXIAL LUGS
RER75FR649RC02
RES 0.649 OHM 30W 1% AXIAL LUGS RER75FR649RC02
RES 0.649ohm 30W 1% AXIAL LUGS

RES 0.649ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR649RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR649RC02
Chassis Mount Resistors RER75FR649RC02
RES CHAS MNT 0.649 OHM 1% 30W

RES CHAS MNT 0.649 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR649RC02-ND RER75FR649RC02 RER75FR649RC02
Product Name Chassis Mount Resistors RES 0.649 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.6490 ohms 0.6490 ohms 0.6490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details