Vishay Intertechnology, Inc. RES 0.5 OHM 30W 1% AXIAL LUGS RER75FR500RC02

Description
RES 0.5ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.5ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.5 OHM 30W 1% AXIAL LUGS - RER75FR500RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.5 OHM 30W 1% AXIAL LUGS
RER75FR500RC02
RES 0.5 OHM 30W 1% AXIAL LUGS RER75FR500RC02
RES 0.5ohm 30W 1% AXIAL LUGS

RES 0.5ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR500RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR500RC02-ND
Chassis Mount Resistors RER75FR500RC02-ND
500 mOhms ±1% 30W Wirewound Chassis Mount Resistor

500 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR500RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR500RC02
Chassis Mount Resistors RER75FR500RC02
RES CHAS MNT 0.5 OHM 1% 30W

RES CHAS MNT 0.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR500RC02 RER75FR500RC02-ND RER75FR500RC02
Product Name RES 0.5 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - C3A240RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details