Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR909RC02

Description
909 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
909 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR909RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR909RC02-ND
Chassis Mount Resistors RER75FR909RC02-ND
909 mOhms ±1% 30W Wirewound Chassis Mount Resistor

909 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.909 OHM 30W 1% AXIAL LUGS - RER75FR909RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.909 OHM 30W 1% AXIAL LUGS
RER75FR909RC02
RES 0.909 OHM 30W 1% AXIAL LUGS RER75FR909RC02
RES 0.909ohm 30W 1% AXIAL LUGS

RES 0.909ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR909RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR909RC02
Chassis Mount Resistors RER75FR909RC02
RES CHAS MNT 0.909 OHM 1% 30W

RES CHAS MNT 0.909 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR909RC02-ND RER75FR909RC02 RER75FR909RC02
Product Name Chassis Mount Resistors RES 0.909 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.9090 ohms 0.9090 ohms 0.9090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers