Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR953PC02

Description
953 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
953 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR953PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR953PC02-ND
Chassis Mount Resistors RER75FR953PC02-ND
953 mOhms ±1% 30W Wirewound Chassis Mount Resistor

953 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.953 OHM 30W 1% AXIAL LUGS - RER75FR953PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.953 OHM 30W 1% AXIAL LUGS
RER75FR953PC02
RES 0.953 OHM 30W 1% AXIAL LUGS RER75FR953PC02
RES 0.953ohm 30W 1% AXIAL LUGS

RES 0.953ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR953PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR953PC02
Chassis Mount Resistors RER75FR953PC02
RES CHAS MNT 0.953 OHM 1% 30W

RES CHAS MNT 0.953 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR953PC02-ND RER75FR953PC02 RER75FR953PC02
Product Name Chassis Mount Resistors RES 0.953 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.9530 ohms 0.9530 ohms 0.9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers