Vishay Intertechnology, Inc. RES 0.464 OHM 30W 1% AXIAL LUGS RER75FR464RC02

Description
RES 0.464ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.464ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.464 OHM 30W 1% AXIAL LUGS - RER75FR464RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.464 OHM 30W 1% AXIAL LUGS
RER75FR464RC02
RES 0.464 OHM 30W 1% AXIAL LUGS RER75FR464RC02
RES 0.464ohm 30W 1% AXIAL LUGS

RES 0.464ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR464RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR464RC02-ND
Chassis Mount Resistors RER75FR464RC02-ND
464 mOhms ±1% 30W Wirewound Chassis Mount Resistor

464 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR464RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR464RC02
Chassis Mount Resistors RER75FR464RC02
RES CHAS MNT 0.464 OHM 1% 30W

RES CHAS MNT 0.464 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR464RC02 RER75FR464RC02-ND RER75FR464RC02
Product Name RES 0.464 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.4640 ohms 0.4640 ohms 0.4640 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1879071-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details