Vishay Intertechnology, Inc. RES 0.154 OHM 30W 1% AXIAL LUGS RER75FR154RCSL

Description
RES 0.154ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.154ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.154 OHM 30W 1% AXIAL LUGS - RER75FR154RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.154 OHM 30W 1% AXIAL LUGS
RER75FR154RCSL
RES 0.154 OHM 30W 1% AXIAL LUGS RER75FR154RCSL
RES 0.154ohm 30W 1% AXIAL LUGS

RES 0.154ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR154RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR154RCSL-ND
Chassis Mount Resistors RER75FR154RCSL-ND
154 mOhms ±1% 30W Wirewound Chassis Mount Resistor

154 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR154RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR154RCSL
Chassis Mount Resistors RER75FR154RCSL
RES CHAS MNT 0.154 OHM 1% 30W

RES CHAS MNT 0.154 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR154RCSL RER75FR154RCSL-ND RER75FR154RCSL
Product Name RES 0.154 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.1540 ohms 0.1540 ohms 0.1540 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details