Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F4R12RC02

Description
4.12 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.12 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F4R12RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4R12RC02-ND
Chassis Mount Resistors RER75F4R12RC02-ND
4.12 Ohms ±1% 30W Wirewound Chassis Mount Resistor

4.12 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.12 OHM 30W 1% AXIAL LUGS - RER75F4R12RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 30W 1% AXIAL LUGS
RER75F4R12RC02
RES 4.12 OHM 30W 1% AXIAL LUGS RER75F4R12RC02
RES 4.12ohm 30W 1% AXIAL LUGS

RES 4.12ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F4R12RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4R12RC02
Chassis Mount Resistors RER75F4R12RC02
RES CHAS MNT 4.12 OHM 1% 30W

RES CHAS MNT 4.12 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4R12RC02-ND RER75F4R12RC02 RER75F4R12RC02
Product Name Chassis Mount Resistors RES 4.12 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.12 ohms 4.12 ohms 4.12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details