Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F4990RCSL

Description
499 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
499 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F4990RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4990RCSL-ND
Chassis Mount Resistors RER75F4990RCSL-ND
499 Ohms ±1% 30W Wirewound Chassis Mount Resistor

499 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 499 OHM 30W 1% AXIAL LUGS - RER75F4990RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 30W 1% AXIAL LUGS
RER75F4990RCSL
RES 499 OHM 30W 1% AXIAL LUGS RER75F4990RCSL
RES 499ohm 30W 1% AXIAL LUGS

RES 499ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F4990RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4990RCSL
Chassis Mount Resistors RER75F4990RCSL
RES CHAS MNT 499 OHM 1% 30W

RES CHAS MNT 499 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4990RCSL-ND RER75F4990RCSL RER75F4990RCSL
Product Name Chassis Mount Resistors RES 499 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - C3A6R8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details