Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F9R00RC02

Description
9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F9R00RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F9R00RC02-ND
Chassis Mount Resistors RER75F9R00RC02-ND
9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 9 OHM 30W 1% AXIAL LUGS - RER75F9R00RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9 OHM 30W 1% AXIAL LUGS
RER75F9R00RC02
RES 9 OHM 30W 1% AXIAL LUGS RER75F9R00RC02
RES 9ohm 30W 1% AXIAL LUGS

RES 9ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F9R00RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F9R00RC02
Chassis Mount Resistors RER75F9R00RC02
RES CHAS MNT 9 OHM 1% 30W

RES CHAS MNT 9 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F9R00RC02-ND RER75F9R00RC02 RER75F9R00RC02
Product Name Chassis Mount Resistors RES 9 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 9 ohms 9 ohms 9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers