Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR790MC02

Description
790 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
790 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR790MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR790MC02-ND
Chassis Mount Resistors RER75FR790MC02-ND
790 mOhms ±1% 30W Wirewound Chassis Mount Resistor

790 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor-Misc - RER75FR790MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RER75FR790MC02
Resistor-Misc RER75FR790MC02
Resistor-Misc

Resistor-Misc

Supplier's Site
Chassis Mount Resistors - RER75FR790MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR790MC02
Chassis Mount Resistors RER75FR790MC02
RES CHAS MNT 0.79 OHM 1% 30W

RES CHAS MNT 0.79 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR790MC02-ND RER75FR790MC02 RER75FR790MC02
Product Name Chassis Mount Resistors Resistor-Misc Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.7900 ohms 0.7900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers