Vishay Intertechnology, Inc. RES 56.2 OHM 30W 1% AXIAL LUGS RER75F56R2RC02

Description
RES 56.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 56.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 30W 1% AXIAL LUGS - RER75F56R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 30W 1% AXIAL LUGS
RER75F56R2RC02
RES 56.2 OHM 30W 1% AXIAL LUGS RER75F56R2RC02
RES 56.2ohm 30W 1% AXIAL LUGS

RES 56.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F56R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F56R2RC02-ND
Chassis Mount Resistors RER75F56R2RC02-ND
56.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

56.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F56R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F56R2RC02
Chassis Mount Resistors RER75F56R2RC02
RES CHAS MNT 56.2 OHM 1% 30W

RES CHAS MNT 56.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F56R2RC02 RER75F56R2RC02-ND RER75F56R2RC02
Product Name RES 56.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers