Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F59R0RC02

Description
59 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
59 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RER75F59R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER75F59R0RC02-ND
Chassis Mount Resistors 541-RER75F59R0RC02-ND
59 Ohms ±1% 30W Wirewound Chassis Mount Resistor

59 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 59 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange - RER75F59R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 59 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange
RER75F59R0RC02
Res Wirewound 59 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange RER75F59R0RC02
Res Wirewound 59 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 59 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER75F59R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F59R0RC02
Chassis Mount Resistors RER75F59R0RC02
RES CHAS MNT 59 OHM 1% 30W

RES CHAS MNT 59 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RER75F59R0RC02-ND RER75F59R0RC02 RER75F59R0RC02
Product Name Chassis Mount Resistors Res Wirewound 59 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details