Vishay Intertechnology, Inc. RES 3.32 OHM 30W 1% AXIAL LUGS RER75F3R32RC02

Description
RES 3.32ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.32ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 30W 1% AXIAL LUGS - RER75F3R32RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 30W 1% AXIAL LUGS
RER75F3R32RC02
RES 3.32 OHM 30W 1% AXIAL LUGS RER75F3R32RC02
RES 3.32ohm 30W 1% AXIAL LUGS

RES 3.32ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3R32RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3R32RC02-ND
Chassis Mount Resistors RER75F3R32RC02-ND
3.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor

3.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F3R32RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3R32RC02
Chassis Mount Resistors RER75F3R32RC02
RES CHAS MNT 3.32 OHM 1% 30W

RES CHAS MNT 3.32 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3R32RC02 RER75F3R32RC02-ND RER75F3R32RC02
Product Name RES 3.32 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details