Vishay Intertechnology, Inc. RES 42.2 OHM 30W 1% AXIAL LUGS RER75F42R2RC02

Description
RES 42.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 42.2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 30W 1% AXIAL LUGS - RER75F42R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 30W 1% AXIAL LUGS
RER75F42R2RC02
RES 42.2 OHM 30W 1% AXIAL LUGS RER75F42R2RC02
RES 42.2ohm 30W 1% AXIAL LUGS

RES 42.2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F42R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F42R2RC02-ND
Chassis Mount Resistors RER75F42R2RC02-ND
42.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

42.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F42R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F42R2RC02
Chassis Mount Resistors RER75F42R2RC02
RES CHAS MNT 42.2 OHM 1% 30W

RES CHAS MNT 42.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F42R2RC02 RER75F42R2RC02-ND RER75F42R2RC02
Product Name RES 42.2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details