Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F5621RCSL

Description
5.62 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5.62 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F5621RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F5621RCSL-ND
Chassis Mount Resistors RER75F5621RCSL-ND
5.62 kOhms ±1% 30W Wirewound Chassis Mount Resistor

5.62 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 5.62K OHM 30W 1% AXIAL LUGS - RER75F5621RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 30W 1% AXIAL LUGS
RER75F5621RCSL
RES 5.62K OHM 30W 1% AXIAL LUGS RER75F5621RCSL
RES 5.62Kohm 30W 1% AXIAL LUGS

RES 5.62Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F5621RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F5621RCSL
Chassis Mount Resistors RER75F5621RCSL
RES CHAS MNT 5.62K OHM 1% 30W

RES CHAS MNT 5.62K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F5621RCSL-ND RER75F5621RCSL RER75F5621RCSL
Product Name Chassis Mount Resistors RES 5.62K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers