Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR221MCSL

Description
221 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
221 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR221MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR221MCSL-ND
Chassis Mount Resistors RER75FR221MCSL-ND
221 mOhms ±1% 30W Wirewound Chassis Mount Resistor

221 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.221 OHM 30W 1% AXIAL LUGS - RER75FR221MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 30W 1% AXIAL LUGS
RER75FR221MCSL
RES 0.221 OHM 30W 1% AXIAL LUGS RER75FR221MCSL
RES 0.221ohm 30W 1% AXIAL LUGS

RES 0.221ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR221MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR221MCSL
Chassis Mount Resistors RER75FR221MCSL
RES CHAS MNT 0.221 OHM 1% 30W

RES CHAS MNT 0.221 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR221MCSL-ND RER75FR221MCSL RER75FR221MCSL
Product Name Chassis Mount Resistors RES 0.221 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details