Vishay Intertechnology, Inc. RES 3.24 OHM 30W 1% AXIAL LUGS RER75F3R24RCSL

Description
RES 3.24ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.24ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24 OHM 30W 1% AXIAL LUGS - RER75F3R24RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 30W 1% AXIAL LUGS
RER75F3R24RCSL
RES 3.24 OHM 30W 1% AXIAL LUGS RER75F3R24RCSL
RES 3.24ohm 30W 1% AXIAL LUGS

RES 3.24ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3R24RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3R24RCSL-ND
Chassis Mount Resistors RER75F3R24RCSL-ND
3.24 Ohms ±1% 30W Wirewound Chassis Mount Resistor

3.24 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F3R24RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3R24RCSL
Chassis Mount Resistors RER75F3R24RCSL
RES CHAS MNT 3.24 OHM 1% 30W

RES CHAS MNT 3.24 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3R24RCSL RER75F3R24RCSL-ND RER75F3R24RCSL
Product Name RES 3.24 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.24 ohms 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details