Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F69R8PCSL

Description
69.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
69.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F69R8PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F69R8PCSL-ND
Chassis Mount Resistors RER75F69R8PCSL-ND
69.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

69.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 69.8 OHM 30W 1% AXIAL LUGS - RER75F69R8PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 30W 1% AXIAL LUGS
RER75F69R8PCSL
RES 69.8 OHM 30W 1% AXIAL LUGS RER75F69R8PCSL
RES 69.8ohm 30W 1% AXIAL LUGS

RES 69.8ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F69R8PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F69R8PCSL
Chassis Mount Resistors RER75F69R8PCSL
RES CHAS MNT 69.8 OHM 1% 30W

RES CHAS MNT 69.8 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F69R8PCSL-ND RER75F69R8PCSL RER75F69R8PCSL
Product Name Chassis Mount Resistors RES 69.8 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details