Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F63R4RCSL

Description
63.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
63.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F63R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F63R4RCSL-ND
Chassis Mount Resistors RER75F63R4RCSL-ND
63.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

63.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 63.4 OHM 30W 1% AXIAL LUGS - RER75F63R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 30W 1% AXIAL LUGS
RER75F63R4RCSL
RES 63.4 OHM 30W 1% AXIAL LUGS RER75F63R4RCSL
RES 63.4ohm 30W 1% AXIAL LUGS

RES 63.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F63R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F63R4RCSL
Chassis Mount Resistors RER75F63R4RCSL
RES CHAS MNT 63.4 OHM 1% 30W

RES CHAS MNT 63.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F63R4RCSL-ND RER75F63R4RCSL RER75F63R4RCSL
Product Name Chassis Mount Resistors RES 63.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details