Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR221RC02

Description
221 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
221 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR221RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR221RC02-ND
Chassis Mount Resistors RER75FR221RC02-ND
221 mOhms ±1% 30W Wirewound Chassis Mount Resistor

221 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 221m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER75FR221RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 221m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER75FR221RC02
Res Wirewound 221m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER75FR221RC02
Res Wirewound 221m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 221m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75FR221RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR221RC02
Chassis Mount Resistors RER75FR221RC02
RES CHAS MNT 0.221 OHM 1% 30W

RES CHAS MNT 0.221 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR221RC02-ND RER75FR221RC02 RER75FR221RC02
Product Name Chassis Mount Resistors Res Wirewound 221m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.2210 ohms 0.2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details