Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F4R87RC02

Description
4.87 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.87 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F4R87RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4R87RC02-ND
Chassis Mount Resistors RER75F4R87RC02-ND
4.87 Ohms ±1% 30W Wirewound Chassis Mount Resistor

4.87 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.87 OHM 30W 1% AXIAL LUGS - RER75F4R87RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 30W 1% AXIAL LUGS
RER75F4R87RC02
RES 4.87 OHM 30W 1% AXIAL LUGS RER75F4R87RC02
RES 4.87ohm 30W 1% AXIAL LUGS

RES 4.87ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F4R87RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4R87RC02
Chassis Mount Resistors RER75F4R87RC02
RES CHAS MNT 4.87 OHM 1% 30W

RES CHAS MNT 4.87 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4R87RC02-ND RER75F4R87RC02 RER75F4R87RC02
Product Name Chassis Mount Resistors RES 4.87 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.87 ohms 4.87 ohms 4.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details