Vishay Intertechnology, Inc. RES 0.301 OHM 30W 1% AXIAL LUGS RER75FR301MC02

Description
RES 0.301ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.301ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.301 OHM 30W 1% AXIAL LUGS - RER75FR301MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 30W 1% AXIAL LUGS
RER75FR301MC02
RES 0.301 OHM 30W 1% AXIAL LUGS RER75FR301MC02
RES 0.301ohm 30W 1% AXIAL LUGS

RES 0.301ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR301MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR301MC02-ND
Chassis Mount Resistors RER75FR301MC02-ND
301 mOhms ±1% 30W Wirewound Chassis Mount Resistor

301 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR301MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR301MC02
Chassis Mount Resistors RER75FR301MC02
RES CHAS MNT 0.301 OHM 1% 30W

RES CHAS MNT 0.301 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR301MC02 RER75FR301MC02-ND RER75FR301MC02
Product Name RES 0.301 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.3010 ohms 0.3010 ohms 0.3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details