TE Connectivity Resistor Kits RES KIT LR0204R

Description
Metal Film Resistor Kit Ohm ±1% 1/4W Through Hole
Request a Quote Datasheet
Description
Metal Film Resistor Kit Ohm ±1% 1/4W Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kits - RESKITLR0204R-ND - DigiKey
Thief River Falls, MN, United States
Resistor Kits
RESKITLR0204R-ND
Resistor Kits RESKITLR0204R-ND
Metal Film Resistor Kit Ohm ±1% 1/4W Through Hole

Metal Film Resistor Kit Ohm ±1% 1/4W Through Hole

Buy Now Datasheet
Through-Hole Resistor - 653-RES KIT LR0204R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
653-RES KIT LR0204R
Through-Hole Resistor 653-RES KIT LR0204R
Res Kits Thin Film 0.25 (1/4)W Axial Through Hole Folder Product overview: RES KIT LR0204R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Resistor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 653-RES KIT LR0204R can be used for catalog matching and distributor lookup.

Res Kits Thin Film 0.25 (1/4)W Axial Through Hole Folder Product overview: RES KIT LR0204R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Resistor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 653-RES KIT LR0204R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Kits RS LR0204 RESISTOR KIT - RES KIT LR0204R - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Kits RS LR0204 RESISTOR KIT
RES KIT LR0204R
Resistor Kits RS LR0204 RESISTOR KIT RES KIT LR0204R
Resistor Kits RS LR0204 RESISTOR KIT

Resistor Kits RS LR0204 RESISTOR KIT

Supplier's Site
Lab Kit, Resistor, 0204 Smd Thk Film; Kit Contents Te Connectivity - 95W8517 - Newark, An Avnet Company
Chicago, IL, United States
Lab Kit, Resistor, 0204 Smd Thk Film; Kit Contents Te Connectivity
95W8517
Lab Kit, Resistor, 0204 Smd Thk Film; Kit Contents Te Connectivity 95W8517
LAB KIT, RESISTOR, 0204 SMD THK FILM; Kit Contents:LR Series 0204 General Purpose Resistors; Power Rating:250mW; Range of Resistor Values:-; Resistance Tolerance:± 1%; No. of Items in Kit:-; Product Range:LR0204 Series RoHS Compliant: Yes

LAB KIT, RESISTOR, 0204 SMD THK FILM; Kit Contents:LR Series 0204 General Purpose Resistors; Power Rating:250mW; Range of Resistor Values:-; Resistance Tolerance:± 1%; No. of Items in Kit:-; Product Range:LR0204 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RESKITLR0204R-ND 653-RES KIT LR0204R RES KIT LR0204R 95W8517
Product Name Resistor Kits Through-Hole Resistor Resistor Kits RS LR0204 RESISTOR KIT Lab Kit, Resistor, 0204 Smd Thk Film; Kit Contents Te Connectivity
Category / Application General Use
Technology / Construction Metal Film Thin Film
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details