Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F54R9RCSL

Description
54.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
54.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F54R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F54R9RCSL-ND
Chassis Mount Resistors RER75F54R9RCSL-ND
54.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

54.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 54.9 OHM 30W 1% AXIAL LUGS - RER75F54R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 30W 1% AXIAL LUGS
RER75F54R9RCSL
RES 54.9 OHM 30W 1% AXIAL LUGS RER75F54R9RCSL
RES 54.9ohm 30W 1% AXIAL LUGS

RES 54.9ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F54R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F54R9RCSL
Chassis Mount Resistors RER75F54R9RCSL
RES CHAS MNT 54.9 OHM 1% 30W

RES CHAS MNT 54.9 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F54R9RCSL-ND RER75F54R9RCSL RER75F54R9RCSL
Product Name Chassis Mount Resistors RES 54.9 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details