Vishay Intertechnology, Inc. RES 590 OHM 30W 1% AXIAL LUGS RER75F5900RCSL

Description
RES 590ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 590ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 30W 1% AXIAL LUGS - RER75F5900RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 30W 1% AXIAL LUGS
RER75F5900RCSL
RES 590 OHM 30W 1% AXIAL LUGS RER75F5900RCSL
RES 590ohm 30W 1% AXIAL LUGS

RES 590ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F5900RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F5900RCSL-ND
Chassis Mount Resistors RER75F5900RCSL-ND
590 Ohms ±1% 30W Wirewound Chassis Mount Resistor

590 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F5900RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F5900RCSL
Chassis Mount Resistors RER75F5900RCSL
RES CHAS MNT 590 OHM 1% 30W

RES CHAS MNT 590 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F5900RCSL RER75F5900RCSL-ND RER75F5900RCSL
Product Name RES 590 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 590 ohms 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1-2176250-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details