Vishay Intertechnology, Inc. RES 3.32 OHM 30W 1% AXIAL LUGS RER75F3R32MCSL

Description
RES 3.32ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.32ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 30W 1% AXIAL LUGS - RER75F3R32MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 30W 1% AXIAL LUGS
RER75F3R32MCSL
RES 3.32 OHM 30W 1% AXIAL LUGS RER75F3R32MCSL
RES 3.32ohm 30W 1% AXIAL LUGS

RES 3.32ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F3R32MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F3R32MCSL-ND
Chassis Mount Resistors RER75F3R32MCSL-ND
3.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor

3.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F3R32MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F3R32MCSL
Chassis Mount Resistors RER75F3R32MCSL
RES CHAS MNT 3.32 OHM 1% 30W

RES CHAS MNT 3.32 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F3R32MCSL RER75F3R32MCSL-ND RER75F3R32MCSL
Product Name RES 3.32 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details