Vishay Intertechnology, Inc. RES 0.221 OHM 30W 1% AXIAL LUGS RER75FR221MC02

Description
RES 0.221ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.221ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.221 OHM 30W 1% AXIAL LUGS - RER75FR221MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 30W 1% AXIAL LUGS
RER75FR221MC02
RES 0.221 OHM 30W 1% AXIAL LUGS RER75FR221MC02
RES 0.221ohm 30W 1% AXIAL LUGS

RES 0.221ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR221MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR221MC02-ND
Chassis Mount Resistors RER75FR221MC02-ND
221 mOhms ±1% 30W Wirewound Chassis Mount Resistor

221 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR221MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR221MC02
Chassis Mount Resistors RER75FR221MC02
RES CHAS MNT 0.221 OHM 1% 30W

RES CHAS MNT 0.221 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR221MC02 RER75FR221MC02-ND RER75FR221MC02
Product Name RES 0.221 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers