Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR845RC02

Description
845 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
845 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR845RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR845RC02-ND
Chassis Mount Resistors RER75FR845RC02-ND
845 mOhms ±1% 30W Wirewound Chassis Mount Resistor

845 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 845m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER75FR845RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 845m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER75FR845RC02
Res Wirewound 845m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER75FR845RC02
Res Wirewound 845m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 845m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75FR845RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR845RC02
Chassis Mount Resistors RER75FR845RC02
RES CHAS MNT 0.845 OHM 1% 30W

RES CHAS MNT 0.845 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR845RC02-ND RER75FR845RC02 RER75FR845RC02
Product Name Chassis Mount Resistors Res Wirewound 845m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.8450 ohms 0.8450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details