Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR825RCSL

Description
825 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
825 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR825RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR825RCSL-ND
Chassis Mount Resistors RER75FR825RCSL-ND
825 mOhms ±1% 30W Wirewound Chassis Mount Resistor

825 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.825 OHM 30W 1% AXIAL LUGS - RER75FR825RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 30W 1% AXIAL LUGS
RER75FR825RCSL
RES 0.825 OHM 30W 1% AXIAL LUGS RER75FR825RCSL
RES 0.825ohm 30W 1% AXIAL LUGS

RES 0.825ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR825RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR825RCSL
Chassis Mount Resistors RER75FR825RCSL
RES CHAS MNT 0.825 OHM 1% 30W

RES CHAS MNT 0.825 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR825RCSL-ND RER75FR825RCSL RER75FR825RCSL
Product Name Chassis Mount Resistors RES 0.825 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.8250 ohms 0.8250 ohms 0.8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers