Vishay Intertechnology, Inc. RES 5.9 OHM 30W 1% AXIAL LUGS RER75F5R90RCSL

Description
RES 5.9ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 5.9ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9 OHM 30W 1% AXIAL LUGS - RER75F5R90RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9 OHM 30W 1% AXIAL LUGS
RER75F5R90RCSL
RES 5.9 OHM 30W 1% AXIAL LUGS RER75F5R90RCSL
RES 5.9ohm 30W 1% AXIAL LUGS

RES 5.9ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F5R90RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F5R90RCSL-ND
Chassis Mount Resistors RER75F5R90RCSL-ND
5.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

5.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F5R90RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F5R90RCSL
Chassis Mount Resistors RER75F5R90RCSL
RES CHAS MNT 5.9 OHM 1% 30W

RES CHAS MNT 5.9 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F5R90RCSL RER75F5R90RCSL-ND RER75F5R90RCSL
Product Name RES 5.9 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 5.9 ohms 5.9 ohms 5.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details