Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR500RCSL

Description
500 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
500 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR500RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR500RCSL-ND
Chassis Mount Resistors RER75FR500RCSL-ND
500 mOhms ±1% 30W Wirewound Chassis Mount Resistor

500 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.5 OHM 30W 1% AXIAL LUGS - RER75FR500RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.5 OHM 30W 1% AXIAL LUGS
RER75FR500RCSL
RES 0.5 OHM 30W 1% AXIAL LUGS RER75FR500RCSL
RES 0.5ohm 30W 1% AXIAL LUGS

RES 0.5ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR500RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR500RCSL
Chassis Mount Resistors RER75FR500RCSL
RES CHAS MNT 0.5 OHM 1% 30W

RES CHAS MNT 0.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR500RCSL-ND RER75FR500RCSL RER75FR500RCSL
Product Name Chassis Mount Resistors RES 0.5 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers