Vishay Intertechnology, Inc. RES 46.4 OHM 30W 1% AXIAL LUGS RER75F46R4RCSL

Description
RES 46.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 46.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 30W 1% AXIAL LUGS - RER75F46R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 30W 1% AXIAL LUGS
RER75F46R4RCSL
RES 46.4 OHM 30W 1% AXIAL LUGS RER75F46R4RCSL
RES 46.4ohm 30W 1% AXIAL LUGS

RES 46.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F46R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F46R4RCSL-ND
Chassis Mount Resistors RER75F46R4RCSL-ND
46.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

46.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F46R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F46R4RCSL
Chassis Mount Resistors RER75F46R4RCSL
RES CHAS MNT 46.4 OHM 1% 30W

RES CHAS MNT 46.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F46R4RCSL RER75F46R4RCSL-ND RER75F46R4RCSL
Product Name RES 46.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers